Diodes Incorporated presents the ML61C242MRG, a high-performance, low-dropout linear regulator designed for applications requiring a regulated power supply. This component is engineered to deliver a continuous output current of up to 150mA, making it an ideal choice for small-scale, power-sensitive devices.
Key Features
- Output Voltage: The ML61C242MRG offers a precise output voltage of 2.4V, suitable for consistent power delivery to sensitive electronics.
- High Accuracy: With an accuracy of ±2%, this regulator ensures reliable performance and stability in your circuit designs.
- Low Dropout Voltage: The device boasts an ultra-low dropout voltage, minimizing power loss and improving efficiency in your systems.
- Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, ensuring safe operation and longevity.
- Current Limiting: Built-in current limit protection prevents damage from overcurrent conditions, enhancing the durability of your application.
Applications
The ML61C242MRG is well-suited for a diverse range of applications, particularly where power efficiency and space constraints are critical. It is commonly used in:
- Battery-powered devices
- Portable electronics
- Wireless communication modules
- Healthcare monitoring systems
- Smart sensors
Package and Quality
The ML61C242MRG is offered in a compact SOT-23 package, which is perfect for designs where board space is at a premium. Its small footprint does not compromise its performance and reliability, making it a versatile choice for various applications.
Environmental Compliance
Diodes Incorporated is committed to environmental stewardship. The ML61C242MRG complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive products.
Conclusion
The ML61C242MRG from Diodes Incorporated is a robust, efficient, and reliable solution for a wide array of power regulation needs. Its combination of features, including low dropout voltage, high accuracy, and thermal protection, make it an excellent choice for designers looking to optimize their power management systems in compact electronic devices.