EN
  • EN
  • DE

MMBD4448HAQW

Part No MMBD4448HAQW
Manufacturer Diodes Incorporated
Description SURFACE MOUNT FAST SWITCHING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224864-MMBD4448HAQW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBD4448HAQW CAD Model

Description

Product Overview: MMBD4448HAQW from Diodes Incorporated

The MMBD4448HAQW is a high-speed switching diode, meticulously crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is designed to meet the demanding requirements of fast electronic circuits, providing efficient and reliable performance for a variety of applications.

Key Features

  • Fast Switching Speed: The MMBD4448HAQW diode boasts an exceptionally fast reverse recovery time, making it ideal for high-frequency switching applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, which enhances the overall efficiency of the electronic circuit.
  • High Conductance: The diode is characterized by its high conductance, allowing for increased current flow and improved performance in high-speed circuitry.
  • SOD-123 Flat Lead Package: The device is encapsulated in a SOD-123 flat lead package, which not only provides a compact footprint but also offers robust mechanical and thermal characteristics.

Applications

The MMBD4448HAQW is versatile in its use and can be integrated into a myriad of electronic circuits. Its fast switching capability makes it suitable for:

  • Switching power supplies
  • Converters and inverters
  • High-speed logic circuits
  • Signal processing
  • Automotive applications

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The MMBD4448HAQW diode is manufactured under strict quality control standards, ensuring that it meets the industry's high reliability benchmarks. It is designed to withstand the challenging conditions of industrial and automotive environments, making it a dependable choice for critical applications.

Environmental Compliance

The MMBD4448HAQW adheres to environmental standards and is compliant with RoHS directives, making it a responsible choice for manufacturers looking to create eco-friendly products.

In conclusion, the MMBD4448HAQW from Diodes Incorporated is a superior choice for designers and engineers seeking a high-speed switching diode that offers efficiency, reliability, and compliance with environmental regulations. Whether for power management or signal processing, this diode stands out as a key component in advanced electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0220 $50.0500
5,525+ $0.0181 $100.0025
8,575+ $0.0175 $150.0625
11,765+ $0.0170 $200.0050
15,245+ $0.0164 $250.0180
20,410+ $0.0147 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess