EN
  • EN
  • DE

MMBD4448HCQW

Part No MMBD4448HCQW
Manufacturer Diodes Incorporated
Description SURFACE MOUNT FAST SWITCHING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224866-MMBD4448HCQW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD4448HCQW CAD Model

Description

Product Overview: MMBD4448HCQW - Diodes Incorporated

The MMBD4448HCQW is a high-speed switching diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This diode is engineered to deliver fast switching performance with low leakage current, making it an ideal choice for a wide range of applications in modern electronics.

Key Features:

  • High-Speed Switching: The MMBD4448HCQW offers fast switching speeds, which are essential for high-frequency applications. This characteristic ensures efficient operation in circuits requiring rapid state changes.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode minimizes power loss and improves overall efficiency, which is crucial for battery-powered devices and power-sensitive circuits.
  • Low Leakage Current: The device exhibits low leakage current even at high temperatures, which enhances the reliability and longevity of the electronic system in which it is used.
  • SOT-23 Package: Enclosed in a small SOT-23 package, the MMBD4448HCQW is designed for space-constrained applications. Its compact footprint allows for high-density mounting on PCBs.
  • RoHS Compliant: This diode is RoHS compliant, ensuring that it meets environmental regulations by avoiding the use of hazardous substances.

Applications:

  • High-speed switching in digital circuits
  • Switching power supplies
  • Inverters
  • Signal processing
  • Logic circuits
  • Automotive applications

The MMBD4448HCQW is built to meet the stringent requirements of a broad spectrum of electronic devices. Its robust performance characteristics make it suitable for high-speed logic circuits and other sophisticated electronic systems. Whether used in consumer electronics, automotive applications, or industrial equipment, the MMBD4448HCQW from Diodes Incorporated provides designers with a reliable and efficient switching solution.

With its combination of high-speed switching capabilities, low power loss, and space-saving packaging, the MMBD4448HCQW is a versatile component that enhances the performance of a variety of electronic products.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0515 $50.2125
2,365+ $0.0423 $100.0395
3,660+ $0.0410 $150.0600
5,040+ $0.0397 $200.0880
6,530+ $0.0383 $250.0990
8,725+ $0.0344 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,433 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess