The MMBD4448HSDW from Diodes Incorporated is a high-speed switching diode, encapsulated in a small SOT-363 package. Designed to deliver efficient and reliable performance, this diode is a perfect choice for a wide range of applications requiring fast switching capabilities.
Key Features
- High-Speed Switching: Capable of turning on and off at very high speeds, making it ideal for high-frequency circuits.
- Low Forward Voltage Drop: Exhibits a low forward voltage drop, typically around 0.715V at 10mA, which helps to minimize power loss and heat generation.
- Fast Reverse Recovery Time: The diode's fast reverse recovery time ensures quick transitions from conducting to non-conducting states.
- Surface Mount Package: The SOT-363 package is suitable for compact PCB layouts and automated assembly processes, saving space and reducing manufacturing costs.
- Dual Diode Configuration: Features two diodes in a series configuration, providing design flexibility and the ability to use in a variety of circuit topologies.
Applications
The MMBD4448HSDW is commonly used in applications that require fast switching and low power loss. These include:
- High-speed switching circuits
- Logic circuits
- Power management systems
- DC-DC converters
- Signal processing
- Automotive systems
Specifications
Parameter
Value
Package
SOT-363
Maximum Repetitive Reverse Voltage
80V
Forward Continuous Current
200mA
Power Dissipation
200mW
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The MMBD4448HSDW is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability.