EN
  • EN
  • DE

MMBD7000-7-G-88

Part No MMBD7000-7-G-88
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831149-MMBD7000-7-G-88
Ultra Librarian 3D Model Ultra Librarian MMBD7000-7-G-88 CAD Model

Description

Product Overview: MMBD7000-7-G-88

The MMBD7000-7-G-88 is a high-performance, dual-series, surface-mount switching diode array designed and manufactured by Diodes Incorporated. This precision-engineered component is a staple in modern electronic circuits, offering fast switching speeds and low leakage currents, making it ideal for a wide range of applications including high-speed switching, logic level conversion, and voltage clamping.

Key Features

  • Diode Configuration: The device contains two diodes connected in series, which are encapsulated in a compact SOT-23 package. This configuration is particularly useful for designing compact circuits where space is at a premium.
  • High-Speed Switching: With its fast switching capability, the MMBD7000-7-G-88 can operate efficiently in circuits that require quick transitions, such as high-frequency inverters, oscillators, and digital logic circuits.
  • Low Leakage Current: The diodes exhibit low leakage current, ensuring minimal power loss and improved efficiency, which is crucial for battery-powered devices and power-sensitive applications.
  • Material Efficiency: The device is constructed with "Green" molding compound as per RoHS standards, which means it is free from hazardous substances like lead, making it an environmentally friendly choice for electronic manufacturers.
  • High Reliability: Diodes Incorporated is known for its high-quality products, and the MMBD7000-7-G-88 is no exception. It offers reliable performance over a broad operating temperature range, ensuring stability in diverse environments.
  • Reverse Voltage: With a maximum repetitive reverse voltage of 100V, it is suitable for handling moderate voltage requirements in electronic circuits.

Applications

The MMBD7000-7-G-88 is versatile and can be used in various applications, including:

  • High-speed logic circuits
  • DC-DC converters
  • Power management systems
  • Automotive applications
  • Portable devices and smartphones

In conclusion, the MMBD7000-7-G-88 from Diodes Incorporated is a robust, efficient, and environmentally friendly component that meets the demands of modern electronic designs. Its compact form factor, combined with superior electrical characteristics, makes it a top choice for designers looking to enhance the performance and reliability of their circuits.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,733 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess