Product Overview: MMBTA92-13-F by Diodes Incorporated
The MMBTA92-13-F, manufactured by Diodes Incorporated, is a high voltage PNP bipolar transistor that is designed for general purpose amplification and switching applications. This device is a testament to Diodes Incorporated's commitment to providing industry-leading semiconductor solutions, offering reliability and performance for a wide array of electronic circuits.
Key Features
- Voltage Ratings: It boasts a collector-base voltage (VCBO) of 300V and a collector-emitter voltage (VCEO) of 300V, making it suitable for high voltage applications.
- Current Capacity: The MMBTA92-13-F can handle a continuous collector current (IC) of up to 500mA, providing ample current for various electronic designs.
- Power Dissipation: With a power dissipation of 625mW, this transistor can efficiently handle the energy within the specified limits without overheating.
- High Gain Bandwidth Product: It features a transition frequency (fT) of 50MHz, offering a high gain bandwidth product for amplification purposes.
- Package: Encased in a SOT-23 package, the MMBTA92-13-F is designed for surface-mount technology (SMT), allowing for compact and efficient PCB designs.
Applications
The MMBTA92-13-F is versatile and can be used in a variety of electronic circuits. Some of the common applications include:
- Signal amplification in audio and video equipment
- Driver stages in hi-fi amplifiers and television circuits
- Switching regulators and power management in consumer electronics
- Charge pumps and voltage inversion in portable devices
- General purpose switching in telecommunication systems
Quality and Reliability
Diodes Incorporated ensures that the MMBTA92-13-F meets rigorous quality standards. This component is RoHS-compliant, meaning it adheres to restrictions on the use of certain hazardous substances in electrical and electronic equipment. Additionally, the device is characterized for operation from -55°C to +150°C, ensuring reliability across a broad range of operating conditions.
Whether for amplification, switching, or as a discrete component in more complex integrated circuits, the MMBTA92-13-F from Diodes Incorporated stands as a solid choice for designers looking to balance performance with space-saving packaging.