EN
  • EN
  • DE

MMBZ27VALQ-7-F

Part No MMBZ27VALQ-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 45 Weeks
Features 40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBZ27VALQ-7-FDITR, MMBZ27VALQ-7-FDICT, MMBZ27VALQ-7-FDIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885336-MMBZ27VALQ-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ27VALQ-7-F CAD Model

Description

Introducing the MMBZ27VALQ-7-F from Diodes Incorporated

Diodes Incorporated presents the MMBZ27VALQ-7-F, a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient voltage events. This component is part of the Zener diode series, offering a combination of high surge capability, low operating voltage, and fast response time, making it an ideal solution for a wide range of applications.

Key Features

  • High Surge Protection: The MMBZ27VALQ-7-F is capable of withstanding significant voltage transients, providing reliable protection against sudden surges that can occur due to lightning, static discharge, or switching noise.
  • Low Working Voltage: With a working voltage of 22V, this TVS diode is suitable for low voltage applications, ensuring that devices remain safe without compromising performance.
  • Fast Response Time: The device reacts quickly to transient events, clamping excess voltage in a matter of picoseconds, thus safeguarding sensitive circuitry from potential damage.
  • Small Form Factor: The MMBZ27VALQ-7-F comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain hazardous materials commonly used in electronics and electrical equipment.
  • Lead-Free: In alignment with environmental standards, the MMBZ27VALQ-7-F is lead-free, minimizing the environmental impact and allowing for use in a wide range of markets.

Applications

The versatility of the MMBZ27VALQ-7-F makes it suitable for a diverse array of applications, including:

  • Portable Devices
  • Power Management Systems
  • Communication Systems
  • Automotive Electronics
  • Microprocessor/IC Protection
  • Consumer Electronics

Whether you're designing a complex automotive system or a simple consumer electronic device, the MMBZ27VALQ-7-F from Diodes Incorporated offers the protection your circuitry needs without compromising on space or performance. Its robust design, compliance with environmental standards, and ability to handle high transient voltages make it a top choice for engineers and designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0919 $50.0855
1,325+ $0.0755 $100.0375
2,055+ $0.0731 $150.2205
2,830+ $0.0707 $200.0810
3,655+ $0.0684 $250.0020
4,895+ $0.0613 $300.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess