EN
  • EN
  • DE

MMBZ27VCL

Part No MMBZ27VCL
Manufacturer Diodes Incorporated
Description 40W PEAK POWER DUAL SURFACE MOUNT TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225090-MMBZ27VCL
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ27VCL CAD Model

Description

The MMBZ27VCL is a robust dual common anode Zener diode, designed to provide transient voltage protection for sensitive electronics. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and analog semiconductor markets, this product is a testament to their dedication to providing reliable and durable electronic components.

Key Features:

  • Voltage Protection: With a working voltage of 27V, the MMBZ27VCL is designed to safeguard your electronics against voltage spikes and surges, ensuring long-term reliability and performance.
  • Power Dissipation: The device is capable of a power dissipation of 40W, providing a robust shield against transient voltage events.
  • Package: It comes in a small, surface-mount SOT-23 package, allowing for compact and efficient PCB design and layout.
  • Low Leakage Current: It features a low leakage current, which helps in maintaining the energy efficiency of the overall system.
  • RoHS Compliant: The MMBZ27VCL is compliant with RoHS standards, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications:

The MMBZ27VCL is designed for applications where reliable voltage protection is critical. It is commonly used in:

  • Portable Devices
  • Power Management Systems
  • Computing Devices
  • Consumer Electronics
  • Telecommunications Equipment

Quality Assurance:

Diodes Incorporated ensures that the MMBZ27VCL, like all of their products, meets strict quality standards. It undergoes rigorous testing to guarantee its performance under various conditions and compliance with international standards.

Conclusion:

With its robust design and reliable protection capabilities, the MMBZ27VCL from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance the durability and performance of their electronic devices. Its compact form factor, high power dissipation, and compliance with environmental standards make it a versatile and responsible choice for modern electronics protection.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1433 $50.1550
855+ $0.1176 $100.5480
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,350+ $0.1066 $250.5100
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess