EN
  • EN
  • DE

MMBZ52230B-7-F

Part No MMBZ52230B-7-F
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831179-MMBZ52230B-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ52230B-7-F CAD Model

Description

Product Overview: MMBZ52230B-7-F by Diodes Incorporated

The MMBZ52230B-7-F is a high-quality Zener diode produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to provide precise voltage regulation, making it an ideal choice for a wide range of electronic applications. With its compact SOT-23 package, the MMBZ52230B-7-F is suitable for space-constrained designs, offering a combination of performance and convenience.

Key Features

  • Voltage Regulation: The MMBZ52230B-7-F offers a Zener voltage of 12V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: This Zener diode is capable of handling a power dissipation of 200mW, ensuring reliable operation under typical environmental conditions.
  • Package: Packaged in the popular SOT-23 format, it allows for efficient use of PCB space and is compatible with automated assembly processes.
  • Tolerance: With a tolerance of ±5%, the device provides precise voltage regulation, which is critical for sensitive electronic circuits.
  • Temperature Stability: The MMBZ52230B-7-F demonstrates excellent stability over a wide temperature range, ensuring consistent performance.

Applications

The versatility of the MMBZ52230B-7-F Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation in consumer electronics
  • Power management in portable devices
  • Protection circuits in telecommunications equipment
  • Overvoltage and transient voltage suppression
  • Reference voltage in analog-to-digital converters (ADCs)

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability, and the MMBZ52230B-7-F is no exception. It is built to meet or exceed industry standards, ensuring a long operational life and consistent performance. The device also comes with the assurance of RoHS compliance, meaning it is manufactured with environmentally safe materials.

Whether for voltage regulation, protection, or precision reference applications, the MMBZ52230B-7-F from Diodes Incorporated stands out as a robust and reliable component that designers can trust for their electronic projects.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess