EN
  • EN
  • DE

MMBZ5227B-7-G

Part No MMBZ5227B-7-G
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 350MW SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 350 mW
Impedance (Max) (Zzt) 24 Ohms
Current - Reverse Leakage @ Vr 15 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 235668-MMBZ5227B-7-G
Ultra Librarian 3D Model Ultra Librarian MMBZ5227B-7-G CAD Model

Description

Product Overview: MMBZ5227B-7-G by Diodes Incorporated

The MMBZ5227B-7-G is a high-quality Zener diode from Diodes Incorporated, designed to provide reliable voltage regulation in a wide array of electronic applications. This Zener diode is a popular choice among engineers and designers for its stability, durability, and versatility.

Key Features:

  • Voltage Regulation: The MMBZ5227B-7-G offers a Zener voltage of 3.6V, making it suitable for applications requiring precise voltage regulation within this range.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power without overheating, ensuring a stable performance in a variety of circuit configurations.
  • Tolerance: This component features a standard Zener voltage tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness.
  • Package: The diode comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, ensuring reliability across a broad spectrum of environmental conditions.

Applications:

The MMBZ5227B-7-G is a versatile component that can be used in various applications, including:

  • Power supply stabilization
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the MMBZ5227B-7-G is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance for critical applications. Users can trust this component to deliver consistent results, even under challenging conditions.

Environmental Compliance:

The MMBZ5227B-7-G is also environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This makes it a suitable choice for manufacturers looking to create eco-friendly products without compromising on quality or performance.

With its robust design, precise voltage regulation, and compliance with environmental standards, the MMBZ5227B-7-G Zener diode from Diodes Incorporated is an excellent choice for designers seeking a reliable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess