EN
  • EN
  • DE

MMBZ5231BW-7

Part No MMBZ5231BW-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 200MW SOT323 / Zener Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 810150-MMBZ5231BW-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BW-7 CAD Model

Description

Product Overview - MMBZ5231BW-7

Diodes Incorporated is renowned for its high-quality semiconductor products, and the MMBZ5231BW-7 is a testament to their commitment to excellence. This product is a Zener diode, designed to provide a reliable voltage reference and excellent clamping capabilities, making it an ideal choice for a variety of electronic applications.

Key Features

  • Voltage Regulation: The MMBZ5231BW-7 offers a Zener voltage of 5.1V, providing a stable reference voltage for your circuits.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a reasonable amount of power, making it suitable for a wide range of electronic applications.
  • Package: It comes in a compact SOT-323 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The MMBZ5231BW-7 is RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it an environmentally friendly choice.

Applications

The versatility of the MMBZ5231BW-7 allows it to be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Surge suppression and transient voltage protection
  • Consumer electronics such as TVs, radios, and computers
  • Industrial electronics and control systems

Reliability and Quality Assurance

Diodes Incorporated ensures that the MMBZ5231BW-7 meets the highest quality and reliability standards. Each diode is subjected to rigorous testing and quality control procedures to guarantee performance. This commitment to quality ensures that customers receive components that perform consistently and reliably in their applications.

Ordering Information

The MMBZ5231BW-7 Zener diode is available for order in various quantities, catering to both small-scale projects and large-volume production needs. Its industry-standard packaging ensures compatibility with automated assembly processes, reducing manufacturing time and costs.

For detailed specifications, technical data, and ordering options for the MMBZ5231BW-7, visit the Diodes Incorporated website or contact your local distributor. Embrace the reliability and precision of Diodes Incorporated for your electronic component needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1672 $58.5200
845+ $0.1372 $115.9340
1,305+ $0.1330 $173.5650
1,800+ $0.1287 $231.6600
2,325+ $0.1243 $288.9975
3,110+ $0.1115 $346.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess