EN
  • EN
  • DE
  • IT

MMBZ5240BTS-7-F

Part No MMBZ5240BTS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 10V SOT363  /  Zener Diode Array 3 Independent 10 V 200 mW ±5% SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 200 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number MMBZ5240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1079466-MMBZ5240BTS-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5240BTS-7-F CAD Model

Description

The MMBZ5240BTS-7-F from Diodes Incorporated is a robust surface-mount Zener diode, designed to provide a precise voltage reference. This electronic component is commonly utilized in voltage regulation applications due to its ability to maintain a stable voltage over a broad range of current conditions. With its small package size and high power density, it is an excellent choice for space-constrained applications requiring a reliable voltage reference or protection.

Key Features

  • Voltage Range: The MMBZ5240BTS-7-F offers a nominal Zener voltage of 10V, making it suitable for a variety of circuits that require a 10V voltage reference.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can withstand moderate levels of power while maintaining its performance and reliability.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic circuits.
  • Package: It comes in a compact SOT-363 package, which is ideal for high-density circuit boards and is also known for its low thermal resistance.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, suitable for various industrial and commercial environments.
  • RoHS Compliant: The MMBZ5240BTS-7-F is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The MMBZ5240BTS-7-F is versatile and can be used in a range of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Industrial controls

With its combination of features, the MMBZ5240BTS-7-F is a reliable choice for designers looking for a Zener diode that offers a balance of performance, size, and environmental compliance. Diodes Incorporated's commitment to quality ensures that this component will perform to specifications in a wide array of electronic devices.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 10V SOT363
Lowest to $1.3039
Panasonic
DIODE ZENER ARRAY 36V SMINI4 / Zener Diode Array 2 Independent 36 V 200 mW ±5% SMini4-F3-B
Need more? Email Us
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0205
Microsemi Corporation
DIODE ZENER ARRAY 5.1V 16SOIC / Zener Diode Array 8 Independent 5.1 V 1.5 W ±5% 16-SOIC
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 6.2V SOT23
Lowest to $0.0979
Nexperia USA Inc.
DIODE ZENER ARRAY 36V SOT23
Lowest to $0.4890
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Need more? Email Us
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0346
Vishay
DIODE ZENER ARRAY 3.6V SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1654 $56.2360
830+ $0.1357 $112.6310
1,280+ $0.1316 $168.4480
1,760+ $0.1273 $224.0480
2,275+ $0.1231 $280.0525
3,050+ $0.1103 $336.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,832 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess