EN
  • EN
  • DE

MMBZ5V6AL-7-G

Part No MMBZ5V6AL-7-G
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description DIODE ZENER SOT523 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 235835-MMBZ5V6AL-7-G
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6AL-7-G CAD Model

Description

Product Overview: Diodes Incorporated MMBZ5V6AL-7-G

The MMBZ5V6AL-7-G from Diodes Incorporated is a robust and versatile Zener diode, designed to provide reliable voltage regulation in a wide range of electronic applications. This surface-mount device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications where a small footprint is essential.

Key Features

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 5.6V, making it suitable for stabilizing voltage in various circuits.
  • Power Dissipation: With a power dissipation of 200mW, the MMBZ5V6AL-7-G can endure moderate levels of power without compromising performance.
  • High Surge Capability: The device is capable of withstanding surge currents, thereby providing additional protection against transient voltage spikes.
  • Low Leakage Current: It features a low leakage current that ensures minimal power loss and enhances the overall efficiency of the circuit.
  • Planar Die Construction: The planar die construction of the MMBZ5V6AL-7-G ensures a reliable and consistent performance.

Applications

The MMBZ5V6AL-7-G is suitable for a variety of applications, including:

  • Power management in consumer electronics such as smartphones, tablets, and laptops.
  • Voltage regulation in industrial control systems and automation.
  • Protection circuits in telecommunications equipment.
  • Automotive electronics where stable voltage is crucial for performance and safety.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5V6AL-7-G is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in the most demanding conditions. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its construction.

Whether you are designing a new electronic system or seeking components for repair and maintenance, the MMBZ5V6AL-7-G Zener diode from Diodes Incorporated offers the performance and durability needed for your voltage regulation requirements.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,335+ $0.0208 $173.3680
11,765+ $0.0196 $230.5940
14,710+ $0.0196 $288.3160
20,000+ $0.0173 $346.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess