EN
  • EN
  • DE

MMBZ6V8AL-7

Part No MMBZ6V8AL-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 9.6VC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ6V8AL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBZ6V8ALDITR, MMBZ6V8AL7, MMBZ6V8ALDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885365-MMBZ6V8AL-7
Ultra Librarian 3D Model Ultra Librarian MMBZ6V8AL-7 CAD Model

Description

Product Overview: MMBZ6V8AL-7 - Diodes Incorporated

The MMBZ6V8AL-7 is a robust, high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is part of their extensive Zener diode portfolio and is specifically engineered to provide voltage regulation with a nominal Zener voltage of 6.8 volts, making it an ideal component for a wide range of electronic applications.

Key Features

  • Low Leakage Current: The MMBZ6V8AL-7 is designed to have a low leakage current, enhancing its efficiency and reliability in circuit operation.
  • High Surge Capability: With its ability to handle high surge currents, this component is suitable for applications that may experience transient over-voltage conditions.
  • Surface Mount Package: The device comes in a convenient SOT-23 package, which is suitable for automated assembly processes and helps save valuable PCB space.
  • Power Dissipation: It features a power dissipation of 200mW, providing a good balance between compactness and thermal performance.
  • RoHS Compliant: The MMBZ6V8AL-7 is compliant with RoHS standards, ensuring it meets environmental and safety requirements by avoiding the use of hazardous substances.

Applications

The versatility of the MMBZ6V8AL-7 allows it to be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Protection circuits for sensitive electronics
  • Consumer electronics such as smartphones and tablets
  • Telecommunication devices
  • Industrial control systems

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The MMBZ6V8AL-7 is manufactured with stringent quality control processes, ensuring that each component meets the highest reliability standards. This commitment to quality makes the MMBZ6V8AL-7 a trusted choice for engineers and designers looking for a dependable Zener diode solution.

Whether you are designing power management systems, looking to enhance circuit protection, or need a reliable voltage reference, the MMBZ6V8AL-7 from Diodes Incorporated is an excellent choice that combines performance, compactness, and durability.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.1120 $58.2400
1,250+ $0.0924 $115.5000
1,950+ $0.0889 $173.3550
2,670+ $0.0866 $231.2220
3,475+ $0.0832 $289.1200
4,620+ $0.0751 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess