EN
  • EN
  • DE

MMDT3904-7-F-79

Part No MMDT3904-7-F-79
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description IC TRANSISTOR ARRAY SMD / Bipolar (BJT) Transistor Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number MMDT3904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 885380-MMDT3904-7-F-79
Ultra Librarian 3D Model Ultra Librarian MMDT3904-7-F-79 CAD Model

Description

Product MMDT3904-7-F-79

The MMDT3904-7-F-79 from Diodes Incorporated is a robust and versatile dual NPN transistor housed in a compact SOT-363 package. This product is designed to offer high performance and reliability for a wide range of applications in the electronics industry.

With its dual transistor design, the MMDT3904-7-F-79 provides a convenient solution for circuit designs that require matched transistor pairs, reducing the board space required and simplifying the assembly process. The device features a continuous collector current of up to 200 mA and a collector-emitter voltage of 40V, making it suitable for high-density circuitry where power handling and space are critical considerations.

The MMDT3904-7-F-79 boasts excellent switching characteristics, which makes it ideal for switching applications as well as for amplification purposes. Its low on-state resistance ensures efficient operation with minimal power loss, while the fast switching speed enables high-frequency operation, a key requirement for today's sophisticated electronic circuits.

Designed with the environment in mind, the MMDT3904-7-F-79 is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium. This commitment to environmental standards not only helps protect the environment but also ensures compliance with international regulations, facilitating the use of this component in products sold worldwide.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the MMDT3904-7-F-79 transistor from Diodes Incorporated provides the performance and reliability needed to deliver a superior end product. Its small form factor, combined with its electrical characteristics, makes it an excellent choice for design engineers looking to optimize their circuit designs for both performance and space.

Specifications:

  • Configuration: Dual NPN
  • Package: SOT-363
  • Collector-Base Voltage (VCBO): 60V
  • Collector-Emitter Voltage (VCEO): 40V
  • Emitter-Base Voltage (VEBO): 6V
  • Continuous Collector Current (IC): 200mA
  • Power Dissipation (Pd): 300mW
  • Operating Junction Temperature (Tj): -55°C to +150°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess