EN
  • EN
  • DE

MMDT3946LP4-7

Part No MMDT3946LP4-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V 0.2A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 300MHz, 250MHz
Mounting SMD (SMT)
Case / Package 6-DFN1310H4 (1.0x1.3)
Win Source Part Number 106467-MMDT3946LP4-7
Ultra Librarian 3D Model Ultra Librarian MMDT3946LP4-7 CAD Model

Description

The MMDT3946LP4-7 is a high-performance, dual NPN and PNP small signal surface mount transistor from Diodes Incorporated, designed to address a wide range of requirements in various electronic applications. This product is notable for its low profile and power-packed features, making it a versatile component in the semiconductor industry.

Key Features

  • Transistor Type: The MMDT3946LP4-7 includes a complementary pair of transistors, one NPN and one PNP, which are essential for push-pull amplifier configurations and other applications requiring both transistor types.
  • Power Handling: This device is capable of handling moderate power levels, suitable for amplification and switching applications while maintaining a low saturation voltage to ensure efficient operation.
  • Package: It comes in an ultra-small DFN1006-3 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and reliability.
  • Moisture Sensitivity: The MMDT3946LP4-7 is characterized by its moisture sensitivity level 1, which denotes that it can be used in environments where moisture exposure is a concern.

Applications

The versatility of the MMDT3946LP4-7 transistor makes it suitable for a broad range of applications. It is commonly used in:

  • Load switch circuits
  • Power management systems
  • Signal processing
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • General-purpose switching and amplification

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMDT3946LP4-7 is no exception. The product is built to high standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer electronic devices. Furthermore, the MMDT3946LP4-7 is RoHS compliant, meaning it adheres to the latest environmental standards by being free from hazardous materials.

Conclusion

Overall, the MMDT3946LP4-7 from Diodes Incorporated is a compact, efficient, and reliable solution for designers looking to incorporate both NPN and PNP transistors into their electronic designs. Its small form factor, combined with its robust performance, makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1436 $58.1580
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,090+ $0.1106 $231.1540
2,705+ $0.1069 $289.1645
3,620+ $0.0958 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess