EN
  • EN
  • DE

MMDT5451-7-F

Part No MMDT5451-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT NPN/PNP 160V 0.2A 200mW 6-Pin SOT-363 T/R / TRANS NPN/PNP 160V/150V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 160V, 150V
Max Vce (sat) 200mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 80 @ 10mA, 5V / 60 @ 10mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 059216-MMDT5451-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MMDT5451
Introduction Date October 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MMDT5451-7-F CAD Model

Description

The MMDT5451-7-F from Diodes Incorporated is a high-performance dual PNP transistor designed for a variety of applications that require small signal amplification. This component is a part of the broad range of bipolar transistors offered by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products.

Key Features:

  • Transistor Type: Dual PNP - The MMDT5451-7-F contains two PNP transistors in a single package, providing matched pair performance that is ideal for applications requiring closely matched transistor parameters.
  • Package: SOT-363 - This small surface-mount package is designed for space-saving on PCBs, making it suitable for compact electronic designs.
  • Collector-Emitter Voltage (Vceo): 180V - The high collector-emitter voltage rating enables this transistor to be used in circuits with higher operating voltages, providing versatility in its applications.
  • Collector Current (Ic): 100mA - The MMDT5451-7-F can handle a moderate amount of current, making it suitable for a range of signal amplification tasks.
  • Power Dissipation (Pd): 200mW - With a power dissipation of 200 milliwatts, this device can manage a fair amount of power for its size.
  • DC Current Gain (hFE): 120 - 240 at 10mA - The transistor provides a good current gain, ensuring efficient amplification of the input signal.
  • Operating Temperature Range: -55°C to +150°C - The wide operating temperature range ensures reliability and performance under varying environmental conditions.
  • RoHS Compliant: Yes - The MMDT5451-7-F meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Whether you're designing audio amplifiers, signal processing circuits, or need a reliable switch, the MMDT5451-7-F offers the performance and reliability that engineers have come to expect from Diodes Incorporated. Its dual PNP configuration and compact footprint make it an excellent choice for space-constrained applications where efficiency and component matching are crucial.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated datasheets and product documentation.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,205 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess