EN
  • EN
  • DE

MMSZ5260BT1/43V

Part No MMSZ5260BT1/43V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 323393-MMSZ5260BT1/43V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5260BT1/43V CAD Model

Description

Diodes Incorporated MMSZ5260BT1/43V Zener Diode

The MMSZ5260BT1/43V from Diodes Incorporated is a high-quality Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 43 volts. This product is part of Diodes Incorporated's extensive range of Zener diodes, which are widely recognized for their reliability and performance in a variety of electronic circuits.

This Zener diode comes in a compact SOD-123 surface-mount package, which is ideal for high-density circuit board designs. The small footprint of the package allows for efficient use of PCB space, making it a preferred choice for miniaturized electronic assemblies.

The MMSZ5260BT1/43V is characterized by its sharp Zener knee and low leakage current, which ensures precise voltage regulation even in the most demanding applications. With a power dissipation of 500 mW, it can handle moderate power levels, making it suitable for use in power supply circuits, voltage reference applications, and as a protection device against overvoltage conditions.

Key specifications of the MMSZ5260BT1/43V Zener diode include:

  • Nominal Zener Voltage: 43V
  • Power Dissipation: 500mW
  • Package: SOD-123
  • Operating Temperature Range: -55°C to +150°C
  • Zener Test Current (Izt): 5.2mA
  • Forward Voltage (Vf): 1.2V Max at If = 200mA

With its excellent stability and tight tolerance, the MMSZ5260BT1/43V is also an excellent choice for calibration and reference purposes. Its robust construction ensures long-term reliability, and it is designed to meet the stringent quality standards set by Diodes Incorporated.

Whether you are designing a consumer electronic device, an industrial control system, or a telecommunications product, the MMSZ5260BT1/43V Zener diode from Diodes Incorporated provides the performance and durability needed to maintain precise voltage control in your circuitry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8674 $60.7180
165+ $0.7115 $117.3975
255+ $0.6895 $175.8225
350+ $0.6676 $233.6600
450+ $0.6445 $290.0250
600+ $0.5787 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess