EN
  • EN
  • DE

TC4015BF

Part No TC4015BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL 4-STAGE STATIC SHIFT REGISTER (WITH SERIAL INPUT/PARALLEL OUTPUT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356305-TC4015BF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4015BF CAD Model

Description

The TC4015BF is a dual 4-stage static shift register manufactured by Toshiba Semiconductor and Storage. It's a CMOS logic device part of the TC4000 series. This device contains two independent 4-stage shift registers, each with serial input and parallel output capabilities. This configuration offers versatility in various digital logic applications.

Applications:

  • Serial-to-parallel data conversion
  • Sequential control logic
  • Digital delay lines
  • Keyboard scanning
  • Pseudo-random number generation

Features:

  • Dual 4-Stage Shift Registers: Contains two independent 4-bit shift registers.
  • Serial Input: Data enters each register serially, one bit at a time.
  • Parallel Output: All 4 bits of each register are available simultaneously.
  • CMOS Logic: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Flexible operation with varying supply voltages.
  • High noise immunity: Typically 0.45 VDD
  • Medium speed operation

Benefits:

  • Space Saving: Integrates two shift registers into a single package, saving board space.
  • Versatile Data Handling: Enables both serial-to-parallel conversion and sequential data processing.
  • Simplified Control: Provides a straightforward method for implementing sequential control logic.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: CMOS logic ensures stable performance in noisy environments.

Additional Details:

The TC4015BF comes in a Flat Package (hence the 'F' in the name). Each of the two shift registers operates independently. Data is shifted through the register stages with each positive clock edge. The data at the serial input is shifted into the first stage, and data within each stage shifts to the next. The parallel outputs provide access to the data in each stage. The static nature of the register means data is retained as long as power is supplied. Refer to the official datasheet for detailed timing diagrams, truth tables, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess