EN
  • EN
  • DE

NA555S-13

Part No NA555S-13
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 500KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features 555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name NA555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NA555S-13DICT, NA555S-13DIDKR, NA555S-13DITR, NA555S13
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886779-NA555S-13
Ultra Librarian 3D Model Ultra Librarian NA555S-13 CAD Model

Description

The NA555S-13 is a highly versatile, precision timing device from Diodes Incorporated, designed to cater to a broad spectrum of electronic applications. This integrated circuit is an iteration of the classic 555 timer, which has been widely used since its inception for various timing and pulse generation tasks.

Built with the reliability and efficiency that Diodes Incorporated is known for, the NA555S-13 brings improved performance characteristics over standard 555 timers. This device is capable of operating in three distinct modes: monostable, astable, and bistable, each providing a unique function that can be harnessed in countless ways within electronic circuits.

  • Monostable Mode: In this configuration, the NA555S-13 can produce a precise, single time delay or pulse when triggered. This is ideal for applications requiring a one-shot event, such as timers, pulse generation, and sequential timing.
  • Astable Mode: When set up as an astable multivibrator, the device generates a continuous square-wave output, which can be used for clock pulses, light flashers, tone generation, and more.
  • Bistable Mode: Also known as a flip-flop, this mode allows the NA555S-13 to be used as a switch that toggles the output from high to low with each trigger event. This is useful in various digital logic circuits, including counters and toggles.

The NA555S-13 is designed to operate within a wide voltage range of 4.5V to 16V, making it suitable for both commercial-grade and industrial applications. Its output can drive up to 200mA, allowing it to directly interface with other components such as LEDs, relays, and small motors without needing additional transistors.

Packaged in an industry-standard 8-pin SOIC, the NA555S-13 is designed for compact and efficient PCB layout. Its temperature stability of 0.005%/°C ensures reliable operation even under varying environmental conditions. Whether you're developing consumer electronics, industrial control systems, or experimenting with DIY projects, the NA555S-13 from Diodes Incorporated is a dependable choice for your timing and pulse generation needs.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1154 $50.1990
1,060+ $0.0947 $100.3820
1,635+ $0.0918 $150.0930
2,255+ $0.0888 $200.2440
2,915+ $0.0859 $250.3985
3,900+ $0.0770 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,290 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess