EN
  • EN
  • DE

NIS5135MN1-FN-7

Part No NIS5135MN1-FN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC LOAD SWITCH 10UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 3.1V ~ 18V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-UFDFN Exposed Pad
Supplier Device Package U-DFN3030-10
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800863-NIS5135MN1-FN-7
Ultra Librarian 3D Model Ultra Librarian NIS5135MN1-FN-7 CAD Model

Description

Introducing the NIS5135MN1-FN-7 Electronic Fuse from Diodes Incorporated

The NIS5135MN1-FN-7 is an innovative electronic fuse designed by the renowned semiconductor manufacturer, Diodes Incorporated. This state-of-the-art component is engineered to provide overcurrent protection for sensitive electronic circuits. Its compact design and robust feature set make it an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Current Rating: The NIS5135MN1-FN-7 is designed to handle a continuous operating current up to 3.5A, ensuring reliable protection for a variety of circuits.
  • Operating Voltage: With an operating voltage range of 3.3V to 18V, it is versatile enough to accommodate most low to medium voltage applications.
  • Fast Trip Time: The device features a rapid response time to overcurrent conditions, quickly disconnecting the load to prevent damage to the circuit components.
  • Auto-Retry Function: After a fault condition, the device will automatically attempt to reset itself, allowing for seamless operation without the need for manual intervention.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package: The NIS5135MN1-FN-7 comes in a compact, surface-mountable DFN2020-6 package, allowing for efficient use of PCB space.

Protection and Safety

The electronic fuse is designed with multiple protection features to ensure the safety and longevity of your electronic systems. These features include over-temperature protection, which shuts down the device if it exceeds a certain temperature threshold, and under-voltage lockout, which prevents the device from operating under insufficient voltage conditions. This high level of protection ensures that your circuits are safeguarded against a range of potential risks.

Applications

The versatility of the NIS5135MN1-FN-7 makes it suitable for a broad spectrum of applications. It's commonly used in battery management systems, power distribution systems, and as a secondary protection mechanism in various electronic devices. Its reliability and efficiency make it an essential component for designers looking to enhance the safety and performance of their electronic products.

With its combination of advanced protection features, compact design, and Diodes Incorporated's reputation for quality, the NIS5135MN1-FN-7 is the go-to electronic fuse for professionals seeking to incorporate reliable overcurrent protection into their designs.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6147
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1866 $57.8460
755+ $0.1532 $115.6660
1,170+ $0.1485 $173.7450
1,610+ $0.1437 $231.3570
2,080+ $0.1388 $288.7040
2,785+ $0.1245 $346.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess