EN
  • EN
  • DE

P6KE11A-T

Part No P6KE11A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 9.4VWM 15.6VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series P6KE
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9.4V
Voltage - Breakdown (Min) 10.5V
Voltage - Clamping (Max) @ Ipp 15.6V
Current - Peak Pulse (10/1000µs) 38A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE11
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651895-P6KE11A-T
Ultra Librarian 3D Model Ultra Librarian P6KE11A-T CAD Model

Description

Diodes Incorporated P6KE11A-T TVS Diode

The P6KE11A-T from Diodes Incorporated is a Transient Voltage Suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This component is a part of the P6KE series, known for their reliability and robust performance in harsh environments.

With a stand-off voltage of 11V, the P6KE11A-T is capable of clamping and dissipating the excess voltage to prevent damage to the protected component. This TVS diode can handle a peak pulse power of 600 Watts for 10/1000μs surge, which ensures that devices are shielded from high energy transients. The fast response time of the diode is crucial in reacting to surge events before they can harm the rest of the circuit.

The unidirectional nature of the P6KE11A-T provides targeted protection for voltage spikes occurring in one direction, which is ideal for DC power applications. It is packaged in a DO-204AC (DO-15) package, which is widely accepted for its ease of integration into a variety of circuit designs. This package is also known for its ability to handle high surge currents and its robustness against environmental factors.

Key features of the P6KE11A-T include its low incremental surge resistance and excellent clamping capability, which help to minimize the impact of transients on sensitive circuitry. The operating junction temperature range is from -55°C to +175°C, allowing the diode to function effectively across a wide range of temperatures. This makes it suitable for use in industrial, automotive, telecommunications, and many other applications where reliable protection is essential.

As with all Diodes Incorporated products, the P6KE11A-T is compliant with RoHS and REACH environmental standards, ensuring that it meets the regulatory requirements for electronic components in terms of hazardous substances. This commitment to environmental responsibility does not compromise the diode's performance or durability, making it a safe choice for manufacturers and designers looking to create products that are both high-quality and eco-friendly.

Overall, the P6KE11A-T is a trusted solution for safeguarding electronic systems against transient voltage events, providing peace of mind with its robust protection capabilities.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess