EN
  • EN
  • DE

PAM2322AGEAR

Part No PAM2322AGEAR
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK DL SYNC W-FLGA2520-17 / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 0.9V to 5.5V/1.8V 1A/2A 17-Pin WFLGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.9V (1.8V)
Output Voltage MAX 5.5V
Output Current 1A, 2A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 17-WFLGA
Manufacturer Package 17-W-FLGA2520
Win Source Part Number 791367-PAM2322AGEAR
Popularity Medium
Supply and Demand Status Limited
Family Name PAM2322AGEAR
Introduction Date October 28, 2014
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PAM2322AGEAR CAD Model

Description

Introducing the PAM2322AGEAR from Diodes Incorporated

The PAM2322AGEAR is a high-performance, dual-channel, step-down DC/DC converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced power management integrated circuit (PMIC) is engineered to meet the stringent power requirements of modern portable electronic devices.

With its compact package and high efficiency, the PAM2322AGEAR is an ideal solution for space-constrained applications. It operates over a wide input voltage range of 2.5V to 5.5V, making it versatile for various systems powered by single-cell lithium-ion batteries, or other standard power supplies.

Each channel of the PAM2322AGEAR is capable of delivering up to 2A of continuous output current, which can be adjusted via an external resistor. The device features a fixed switching frequency of 1.5MHz, allowing the use of small, low-profile inductors and capacitors to minimize the footprint on the PCB.

The PAM2322AGEAR incorporates multiple safety features to ensure the protection of the IC and the system it powers. These include over-current protection (OCP), under-voltage lockout (UVLO), thermal shutdown (TSD), and input under-voltage protection. These features help to maintain system integrity and prolong the life of the product.

Efficiency is a key attribute of the PAM2322AGEAR, with its ability to maintain up to 95% efficiency across a wide load range. This high efficiency reduces power loss and heat generation, thereby enhancing the overall battery life of the portable device.

For design flexibility, the PAM2322AGEAR comes in a compact, lead-free, fully RoHS-compliant TSOT25 package. Its small form factor and low external component count make it a perfect choice for designers looking to create sleek and power-efficient portable devices such as smartphones, tablets, wireless headphones, and wearable technology.

In summary, the PAM2322AGEAR from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it a top choice for any application requiring a dual-channel, step-down power solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9510 $61.8150
150+ $0.7805 $117.0750
230+ $0.7560 $173.8800
320+ $0.7316 $234.1120
410+ $0.7072 $289.9520
550+ $0.6341 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess