EN
  • EN
  • DE

PAM2400ACA300

Part No PAM2400ACA300
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3V 0.4A SYNC SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 400mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 045582-PAM2400ACA300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2400ACA300 CAD Model

Description

Introducing the PAM2400ACA300 Step-Up DC/DC Converter

The PAM2400ACA300 is a high-performance, current-mode, PWM step-up DC/DC converter from Diodes Incorporated, designed to meet the demanding requirements of portable and compact electronic devices. This advanced power solution is ideal for applications that require a higher voltage from a lower voltage supply, making it perfect for handheld, battery-powered equipment.

Key Features

  • Adjustable Output Voltage: The PAM2400ACA300 allows for an adjustable output voltage that ranges from 2.5V to 6V, which can be set using external resistors. This flexibility makes it suitable for powering a variety of devices with different voltage requirements.
  • High Efficiency: With its current-mode control and PWM operation, the converter achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of just 300μA, further enhancing its suitability for battery-powered applications where power conservation is key.
  • High Switching Frequency: Operating at a 1.2MHz switching frequency, the PAM2400ACA300 allows for the use of small inductors and capacitors, reducing the overall footprint and cost of the power supply design.
  • Over-Temperature Protection: The built-in over-temperature protection ensures reliable operation by shutting down the device if the internal temperature exceeds safe limits.

Applications

The versatility of the PAM2400ACA300 makes it suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Wireless Mice and Keyboards
  • Bluetooth Headsets

Product Summary

The PAM2400ACA300 step-up converter by Diodes Incorporated is an essential component for designers looking to optimize power consumption while providing a stable voltage supply in their portable and compact electronic designs. Its high efficiency, low quiescent current, and adjustable output voltage make it a highly adaptable solution that enhances the performance and reliability of a wide array of products.

For more information, specifications, and application notes, visit the Diodes Incorporated website or contact their support team to ensure you make the most out of the PAM2400ACA300 for your design needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9621 $77.8863
6+ $21.3028 $127.8168
9+ $20.6364 $185.7276
12+ $19.9711 $239.6532
15+ $19.3058 $289.5870
21+ $17.3088 $363.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess