EN
  • EN
  • DE

PAM8124RHR

Part No PAM8124RHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP 15W CLASS D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 18W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP-EP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1086309-PAM8124RHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8124RHR CAD Model

Description

Introducing the PAM8124RHR - High-Performance Audio Amplifier

The PAM8124RHR from Diodes Incorporated is a state-of-the-art audio amplifier designed for applications demanding high-quality sound reproduction and efficient power usage. This compact yet powerful component is ideal for a wide range of audio applications, from portable devices to home entertainment systems.

Key Features

  • Output Power: The PAM8124RHR delivers an impressive 2x15W into an 8Ω load or 2x30W into a 4Ω load at 10% THD+N, with a 24V supply, ensuring robust sound output for a variety of audio setups.
  • High Efficiency: With an efficiency rating of up to 90%, this amplifier minimizes power loss and heat generation, making it suitable for energy-sensitive applications.
  • Advanced Modulation Scheme: Utilizing a Class-D modulation scheme, the PAM8124RHR offers high fidelity audio with low harmonic distortion and noise.
  • Thermal Protection: The built-in over-temperature protection safeguards the amplifier from damage due to overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: The device features short circuit protection for both the output stage and the power supply, preventing potential damage from accidental shorts.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 26V, the PAM8124RHR is versatile enough to be used in various electronic devices without the need for complex power management.

Applications

The PAM8124RHR is well-suited for a broad spectrum of audio applications, including:

  • Wireless or Bluetooth speakers
  • Soundbars and docking stations
  • Home theater systems
  • Active speakers and public address systems
  • Portable audio devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PAM8124RHR is no exception. Manufactured with precision and designed for durability, this audio amplifier promises consistent performance and reliability. The PAM8124RHR is available in a thermally efficient HTSSOP package, ensuring that it can be seamlessly integrated into a wide range of products without compromising on space or design.

For designers and engineers looking to enhance their audio systems with superior sound quality and efficient power management, the PAM8124RHR offers an ideal solution that balances performance with practicality.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3750 $52.2500
52+ $1.9487 $101.3324
80+ $1.8878 $151.0240
110+ $1.8269 $200.9590
142+ $1.7660 $250.7720
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,267 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess