EN
  • EN
  • DE

PAM8602MNHR

Part No PAM8602MNHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO LOW VOLT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Class AB
Supply Voltage - Operating 3.3V, 5V
Features Over Voltage Protection
Win Source Part Number 045604-PAM8602MNHR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8602MNHR CAD Model

Description

The PAM8602MNHR is a highly efficient, Class-D audio amplifier designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This audio amplifier is well-suited for a range of portable applications, thanks to its compact size and low power consumption.

Key Features

  • Output Power: The PAM8602MNHR can deliver up to 3W per channel into a 4Ω load with a 5V power supply, making it powerful enough for a variety of audio applications.
  • Efficiency: Operating with an efficiency of up to 90%, this Class-D amplifier ensures minimal heat generation and maximizes battery life in portable devices.
  • Low Quiescent Current: The low quiescent current draw of the device contributes to its suitability for battery-powered equipment, reducing the overall power consumption when in standby mode.
  • Thermal and Short-Circuit Protection: The PAM8602MNHR is designed with built-in thermal overload and short-circuit protection mechanisms, ensuring reliability and safety in operation.
  • Filterless Design: The amplifier's filterless architecture allows it to drive the speaker directly, reducing the need for external components and simplifying the overall design.

Applications

This audio amplifier is ideal for a wide array of applications, such as:

  • Portable audio players
  • Wireless speakers
  • Mobile phones
  • Tablet devices
  • Gaming devices
  • Personal media players
  • Any compact audio amplification requirement

Technical Specifications

Parameter Value Channels 2 (Stereo) Output Power 3W per channel (4Ω load) Supply Voltage 2.5V to 5.5V Efficiency Up to 90% Package QFN-16

With its robust design and high performance, the PAM8602MNHR stands out as an excellent choice for designers and engineers looking to incorporate a reliable audio amplification solution into their projects.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7424 $59.3920
190+ $0.6091 $115.7290
295+ $0.5901 $174.0795
405+ $0.5710 $231.2550
525+ $0.5521 $289.8525
705+ $0.4950 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess