EN
  • EN
  • DE

CAT28LV256T13-25

Part No CAT28LV256T13-25
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package TSOP
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
RoHS Compliant
Win Source Part Number 1051173-CAT28LV256T13-25
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28LV256T13-25 CAD Model

Description

Product Overview: CAT28LV256T13-25 – ON Semiconductor

The CAT28LV256T13-25 is a high-performance, 256-Kilobit parallel EEPROM memory module from ON Semiconductor, renowned for its reliability and durability in a wide range of applications. This EEPROM, with a 32K x 8-bit data structure, is designed to provide a flexible and efficient non-volatile memory solution for embedded systems and advanced electronics.

Key Features

  • Memory Capacity: 256 Kbit (32K x 8)
  • Access Time: 250 ns, enabling quick read operations.
  • Operating Voltage Range: 4.5V to 5.5V, suitable for most 5V systems.
  • Low Power Consumption: Features low-power standby and active modes, making it ideal for power-sensitive applications.
  • Endurance: 100,000 program/erase cycles, ensuring long-term reliability.
  • Data Retention: Guaranteed for 10 years, ensuring the integrity of data over an extended period.
  • Temperature Range: Operating temperatures from -40°C to +85°C, suitable for industrial applications.
  • Package: Available in a 32-pin TSOP package, providing a compact footprint for space-constrained designs.

Applications

The CAT28LV256T13-25 EEPROM is versatile and can be used in various applications, including:

  • Embedded microcontroller storage
  • Configuration settings for industrial systems
  • Automotive electronics
  • Medical devices
  • Telecommunication infrastructure
  • Consumer electronics

Product Advantages

ON Semiconductor's CAT28LV256T13-25 offers several advantages for designers and engineers. Its fast access time allows for quick data retrieval, essential for real-time applications. The low power consumption is critical for battery-operated devices, and the wide operating voltage range provides flexibility in system design. Additionally, the robust endurance and data retention specifications ensure that the device will retain data reliably through frequent use and over many years.

Quality and Support

ON Semiconductor is committed to delivering high-quality products and provides comprehensive technical support for the CAT28LV256T13-25, including detailed datasheets and application notes. Customers can rely on ON Semiconductor's reputation for producing durable and dependable components suitable for demanding environments.

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess