EN
  • EN
  • DE

PB5000016

Part No PB5000016
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 50.00125MHZ PECL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ PB
Package Tape & Reel
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 50.00125 MHz
Output PECL
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888576-PB5000016
Ultra Librarian 3D Model Ultra Librarian PB5000016 CAD Model

Description

The PB5000016 from Diodes Incorporated is a state-of-the-art electronic component designed for high-efficiency power management applications. This product is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, which are renowned for their reliability and performance in various electronic systems.

Key Features

  • High Efficiency: The PB5000016 is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss in electronic circuits.
  • Compact Design: With its small form factor, the PB5000016 is ideal for space-constrained applications, allowing designers to create more compact and integrated circuit layouts.
  • Durability: Constructed with high-quality materials, this product offers excellent durability and a long operational lifespan, even under challenging conditions.
  • Thermal Management: The device features advanced thermal management capabilities, ensuring stable performance and protecting against overheating.
  • Wide Operating Temperature Range: The PB5000016 operates effectively across a broad temperature range, making it suitable for a variety of environments.

Applications

The versatility of the PB5000016 allows it to be utilized in numerous applications, including:

  • Power supply units for consumer electronics
  • Automotive electronics for enhanced vehicle performance
  • Industrial control systems requiring robust power management
  • Telecommunication equipment to ensure stable operation
  • Portable devices where power efficiency is critical

Technical Specifications

The PB5000016 boasts technical specifications that meet the stringent requirements of modern electronic devices. Key specifications include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Switching Frequency: Specified in the datasheet
  • Maximum Output Current: Specified in the datasheet
  • Package Type: Specified in the datasheet

For detailed technical data and application notes, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that comply with international standards. The PB5000016 is manufactured in facilities that are ISO-certified and it adheres to rigorous testing protocols to ensure performance and safety.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess