EN
  • EN
  • DE

SN74LVC1G14DRYR

Part No SN74LVC1G14DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39V ~ 1.87V
Logic Level - High 1.16V ~ 3.33V
Max Propagation Delay at V, Max CL 5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 6-SON (1.45x1)
Manufacturer Package 6-UFDFN
Family Part Number 74LVC1G14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255532-SN74LVC1G14DRYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DRYR CAD Model

Description

Product Overview: SN74LVC1G14DRYR by Texas Instruments

The SN74LVC1G14DRYR is a high-performance, single Schmitt-trigger inverter manufactured by Texas Instruments, designed to operate from a power supply range of 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems, providing design flexibility across different logic levels. It is part of the 74LVC family, which is renowned for low-voltage operation and low power consumption.

This device features a 5-pin SOT-363 (SC-70) package, making it ideal for space-constrained applications. Its small footprint is particularly beneficial in portable electronics where efficiency and board space are critical. The SN74LVC1G14DRYR is capable of driving capacitive loads while maintaining signal integrity, thanks to its Schmitt-trigger action at all inputs, which also provides noise immunity and a cleaner output signal.

The input of the SN74LVC1G14DRYR is designed to tolerate up to 5.5 V, independent of the supply voltage. This feature allows for direct interfacing with high-voltage systems without the need for level shifters. Additionally, the device supports an operating temperature range of -40°C to 85°C, offering reliable performance across diverse environmental conditions.

Texas Instruments ensures that the SN74LVC1G14DRYR meets stringent quality and reliability standards. The device is characterized for operation from -40°C to 85°C, ensuring that it performs consistently across a wide temperature range. Its low power consumption and high-speed operation are consistent with the requirements of modern low-power, high-speed applications, including telecommunications, computing, and consumer electronics.

In summary, the SN74LVC1G14DRYR is a versatile, high-performance inverter chip that offers the reliability and innovative features expected from Texas Instruments. Its compatibility with a broad range of supply voltages, noise immunity, and small package size makes it an excellent choice for designers seeking a robust, space-efficient logic inverter solution.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1632 $50.5920
750+ $0.1339 $100.4250
1,160+ $0.1298 $150.5680
1,595+ $0.1256 $200.3320
2,060+ $0.1214 $250.0840
2,760+ $0.1088 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess