EN
  • EN
  • DE

CD74HC4511PWTG4

Part No CD74HC4511PWTG4
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC BCD-7 LATCH/DECO/DRVR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 1 Digit
Operating Supply Current 8μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028428-CD74HC4511PWTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4511PWTG4 CAD Model

Description

CD74HC4511PWTG4 High-Speed CMOS Logic BCD-to-7-Segment Latch/Decoder/Driver

The CD74HC4511PWTG4 is a high-performance, silicon-gate CMOS device from Texas Instruments that combines low power consumption with high processing speeds. This integrated circuit is specifically designed to interface with a BCD (Binary Coded Decimal) input signal and output a corresponding 7-segment display format, making it an ideal choice for digital clock, calculator, metering, and other numeric display applications.

This latch/decoder/driver IC features a built-in latch, BCD-to-seven segment decoder, and output drive capability. It can directly drive a 7-segment display with minimal external components, reducing overall system cost and complexity. The outputs are capable of sinking 25 mA, making it suitable for most LED displays. Additionally, the CD74HC4511PWTG4 can source up to 25 mA, allowing for the direct drive of incandescent displays.

The device's logic level inputs are compatible with standard CMOS or LSTTL outputs. It includes lamp test and blanking capability to test the display without external circuitry. The lamp test input can be used to turn on all segments of the display to verify that all LEDs are functional. The blanking input, when active, turns off all outputs, providing a means to control the display brightness or to suppress leading/trailing zeros.

The CD74HC4511PWTG4 operates over a broad voltage range from 2V to 6V and features a typical low power dissipation of 80 μW, making it suitable for battery-operated devices. Its temperature range of -55°C to 125°C ensures reliable operation in extreme environments.

Packaged in a TSSOP-16 (Thin Shrink Small Outline Package), the CD74HC4511PWTG4 offers a compact footprint for space-constrained applications. Its surface-mount design is ideal for automated assembly processes, and its lead-free finish complies with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess