EN
  • EN
  • DE

PD3S160-7-G-88

Part No PD3S160-7-G-88
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 346027-PD3S160-7-G-88
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD3S160-7-G-88 CAD Model

Description

Introducing the PD3S160-7-G-88 from Diodes Incorporated

The PD3S160-7-G-88 is a state-of-the-art Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to offer efficient power management and high-frequency rectification in a variety of electronic applications.

Key Features and Benefits

  • High Current Capability: The PD3S160-7-G-88 is capable of conducting up to 1A of continuous forward current, making it suitable for high-density power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this device ensures minimal power loss and improved efficiency, which is critical for portable and battery-powered devices.
  • Power Dissipation: It has a power dissipation of 410mW, which enables the device to handle a moderate amount of power without overheating.
  • High Surge Capability: The device is designed to withstand high surge currents, offering reliable performance under stressful conditions.
  • Lead-Free and RoHS Compliant: The PD3S160-7-G-88 is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, which makes it suitable for use in a wide range of consumer electronics.

Package and Mounting

The rectifier comes in a compact, surface-mount SOD-323 package, which is ideal for space-constrained applications. Its small footprint and low profile design make it an excellent choice for high-density circuit boards where space is at a premium. The product is also compatible with automated pick-and-place equipment, facilitating efficient assembly processes.

Applications

With its robust design and electrical characteristics, the PD3S160-7-G-88 is versatile enough for use in various applications, including:

  • DC-DC Converters
  • Power Supply Units
  • Automotive Circuits
  • Portable Devices
  • Voltage Clamping
  • Protection Circuits

In summary, the PD3S160-7-G-88 Schottky Barrier Rectifier from Diodes Incorporated is a reliable and efficient solution for designers looking to enhance power management in their electronic designs. Its superior performance, combined with environmental compliance, makes it a top choice for a wide array of applications.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess