EN
  • EN
  • DE

PD3Z284C20

Part No PD3Z284C20
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 0.5W SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0627+
Reference case SOD323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 715732-PD3Z284C20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3Z284C20 CAD Model

Description

Introducing the PD3Z284C20 from Diodes Incorporated

The PD3Z284C20 is a state-of-the-art power diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This power diode is engineered to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Voltage Capability: The PD3Z284C20 is capable of withstanding high reverse voltages, making it suitable for a variety of power conversion applications.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: Designed for fast switching, the PD3Z284C20 ensures minimal transition losses and is ideal for high-frequency circuits.
  • Thermal Stability: With excellent thermal characteristics, this diode maintains its performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Robust Package: Encased in a sturdy package, the PD3Z284C20 is built to withstand mechanical stress and environmental factors, contributing to its long operational lifespan.

Applications

The PD3Z284C20 is versatile and can be utilized in multiple applications, including:

  • Power supply units
  • DC-DC converters
  • Motor controllers
  • Automotive electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PD3Z284C20 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and consumer electronics. With its exceptional performance and durability, the PD3Z284C20 is an excellent choice for designers looking for a reliable power diode solution.

Environmental Compliance

In line with Diodes Incorporated's dedication to environmental responsibility, the PD3Z284C20 complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green electronics.

With the PD3Z284C20, Diodes Incorporated continues to reinforce its reputation for providing innovative, high-performance semiconductor solutions that drive the electronics industry forward.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0386 $61.1580
70+ $1.6724 $117.0680
110+ $1.6205 $178.2550
150+ $1.5673 $235.0950
195+ $1.5154 $295.5030
255+ $1.3594 $346.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess