EN
  • EN
  • DE

TM4C123GH6PGEIR

Part No TM4C123GH6PGEIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797232-TM4C123GH6PGEIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C123GH6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PGEIR CAD Model

Description

Product Overview: TM4C123GH6PGEIR - Texas Instruments

The TM4C123GH6PGEIR is a high-performance microcontroller from Texas Instruments, designed for industrial applications that require robust operation in harsh environments. This microcontroller is part of the Tiva™ C Series, which is renowned for its advanced connectivity features, versatile peripherals, and powerful ARM® Cortex®-M4 processor with a floating-point unit. It is an ideal choice for automation, control, and networking applications.

Key Features:

  • Processor: The core of the TM4C123GH6PGEIR is a 32-bit ARM® Cortex®-M4 CPU with a floating-point unit, which operates at up to 80 MHz, providing efficient computation and signal processing capabilities.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, ample space for application code and data storage.
  • Connectivity: This microcontroller offers a variety of communication interfaces, including USB 2.0 Full-Speed/Device, UARTs, SSI, I2C, and CAN for flexible connectivity options.
  • Digital and Analog Peripherals: The device includes a rich set of peripherals such as PWM outputs, timers, up to 43 GPIOs, and 12-bit ADCs, enabling a wide range of functionality and interfacing with various sensors and actuators.
  • Temperature Range: The TM4C123GH6PGEIR is specified for an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.
  • Packaging: It comes in a 144-LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Power Management: Integrated power management supports both sleep and deep-sleep modes, helping to reduce power consumption during periods of inactivity.

Applications:

The TM4C123GH6PGEIR is designed for a variety of industrial applications, including:

  • Factory Automation and Control Systems
  • Internet of Things (IoT) Devices
  • Motor Drive and Application Control
  • Embedded Networking
  • Medical and Healthcare Systems

With its robust set of features and extended temperature range, the TM4C123GH6PGEIR microcontroller from Texas Instruments is an excellent choice for engineers and designers looking to develop reliable and sophisticated industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6894 $67.3788
4+ $27.6426 $110.5704
6+ $26.7788 $160.6728
8+ $25.9149 $207.3192
10+ $25.0511 $250.5110
14+ $22.4596 $314.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess