EN
  • EN
  • DE

PD3Z284C27

Part No PD3Z284C27
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 0.5W SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 711641-PD3Z284C27
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3Z284C27 CAD Model

Description

Introducing the PD3Z284C27 – Your High-Efficiency Power Solution

Diodes Incorporated presents the PD3Z284C27, a state-of-the-art power diode that is engineered to meet the demands of modern electronic devices. This product is specifically designed to provide efficient power management and is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Current Capability: The PD3Z284C27 is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capabilities, the PD3Z284C27 ensures quick response times and is ideal for high-frequency circuits.
  • Thermal Stability: The device is designed to maintain performance over a wide temperature range, ensuring reliability even under harsh conditions.
  • Robust Package: Encased in a durable package, the PD3Z284C27 is built to withstand mechanical stress and environmental factors, contributing to its longevity and durability.

Applications

The versatility of the PD3Z284C27 allows it to be used in various applications, such as:

  • Power supply units
  • DC-DC converters
  • Battery chargers
  • LED lighting systems
  • Automotive electronics
  • Motor drives
  • Solar power inverters

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PD3Z284C27 is no exception, with rigorous testing and quality control measures in place to ensure that each diode performs to its specifications. Customers can trust the PD3Z284C27 for their critical applications, knowing that it comes from a manufacturer with a proven track record of excellence in the semiconductor industry.

Easy Integration

The PD3Z284C27 is designed with the end-user in mind, featuring easy integration into existing systems with minimal adjustments required. Its compact form factor and compatibility with standard soldering processes make it a convenient choice for designers and engineers looking to streamline their power management solutions.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their customer support team. The PD3Z284C27 is ready to elevate your projects with its superior performance and reliability.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.2359

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7360 $58.6800
12+ $9.6292 $115.5504
19+ $9.3289 $177.2491
26+ $9.0275 $234.7150
34+ $8.7272 $296.7248
45+ $7.8240 $352.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess