EN
  • EN
  • DE

PDS350L-13

Part No PDS350L-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Description Diode Schottky 50V 3A 3-Pin(2+Tab) PowerDI 5 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Anode
Forward Current 3 A
Forward Voltage 700 mV
Height 1.15 mm
Length 4.05 mm
Max Forward Surge Current (Ifsm) 120 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 50 V
Max Reverse Voltage (DC) 50 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 5
Packaging Tape & Reel
Peak Non-Repetitive Surge Current 120 A
Peak Reverse Current 500 µA
Radiation Hardening No
RoHS Compliant
Weight 95.991485 mg
Width 5.45 mm
Win Source Part Number 1084450-PDS350L-13
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDS350L-13 CAD Model

Description

Overview of Diodes Incorporated PDS350L-13

The PDS350L-13 is a robust and efficient power diode from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to provide rectification and power management solutions for a wide range of applications, including power supplies, converters, and free-wheeling diodes in consumer and industrial electronics.

Key Features

  • High Current Capability: The PDS350L-13 is capable of withstanding a high forward surge current, making it suitable for applications that experience momentary overloads.
  • Low Forward Voltage Drop: This diode has a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Reliability: With its robust construction, the PDS350L-13 offers a long operational life and consistent performance, which is crucial for industrial and commercial systems that require high reliability.
  • Surface Mount Package: The device comes in a surface mount package (PowerDI®5), which allows for compact PCB design and is suitable for automated assembly processes.
  • RoHS Compliant: Adhering to environmental standards, the PDS350L-13 is RoHS compliant, making it an eco-friendly choice for electronic manufacturers.

Electrical Specifications

The PDS350L-13 has a repetitive peak reverse voltage (V_RRM) of 30V and an average forward current (I_F(AV)) of 3.5A. Its forward surge current (I_FSM) capability is impressive, ensuring the diode can handle high current spikes without failure. The device also features a fast reverse recovery time, contributing to the efficiency of the circuit in which it is used.

Applications

This versatile diode is ideal for a variety of applications, including:

  • DC-DC Converters
  • Power Supply Output Rectification
  • AC-DC Converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection

With its combination of high current capability, low forward voltage drop, and compact form factor, the PDS350L-13 from Diodes Incorporated stands out as a reliable and efficient choice for power management and rectification needs across a broad spectrum of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess