EN
  • EN
  • DE

PI2DDR3212NCEX

Part No PI2DDR3212NCEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 DDE3 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features Memory Switch IC 14 Channel 48-TFBGA (4.5x4.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 48-TFBGA
Case / Package 48-TFBGA (4.5x4.5)
Family Name PI2DDR3212
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889059-PI2DDR3212NCEX
Ultra Librarian 3D Model Ultra Librarian PI2DDR3212NCEX CAD Model

Description

The PI2DDR3212NCEX from Diodes Incorporated is a high-performance, dual differential channel 2:1 multiplexer/demultiplexer switch designed for applications involving DDR3/DDR4 memory module signal switching. This advanced switch is engineered to facilitate the routing of DDR3/DDR4 signals with optimal integrity, ensuring that the signals maintain their high-speed performance without degradation.

Key Features

  • Compatibility: The PI2DDR3212NCEX is compatible with DDR3/DDR4 SDRAM applications, making it a versatile option for modern memory interfaces.
  • High Bandwidth: With a bandwidth of 10 GHz, this switch can handle the high data rates associated with DDR3/DDR4 memory, ensuring minimal signal loss and crosstalk.
  • Low On-Capacitance (CON): The device features low on-capacitance, which minimizes capacitive loading and signal attenuation, enhancing signal integrity.
  • Low Crosstalk: The PI2DDR3212NCEX is designed to exhibit extremely low crosstalk, a critical parameter for maintaining the quality of high-speed differential signals.
  • Power Efficiency: It operates with a low power consumption, making it an energy-efficient choice for electronic systems.
  • Packaging: The switch comes in a space-saving, ultra-small X1-DFN2020-6 package, which is ideal for compact PCB layouts.

Applications

The PI2DDR3212NCEX is particularly suitable for a variety of high-speed data path and signal routing applications within computing and consumer electronics. It is commonly used in:

  • DDR3/DDR4 Memory Modules
  • Server and Desktop Memory Modules
  • Notebooks and Laptop Computers
  • High-Performance Computing (HPC)
  • Data Center Infrastructure

Conclusion

With its exceptional performance characteristics and compatibility with high-speed memory standards, the PI2DDR3212NCEX from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and efficiency of their memory interface applications. Its low crosstalk, high bandwidth, and power efficiency make it a standout product in its category.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8401 $59.6421
50+ $2.3308 $116.5400
77+ $2.2580 $173.8660
106+ $2.1853 $231.6418
137+ $2.1125 $289.4125
183+ $1.8942 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,624 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess