EN
  • EN
  • DE

PI2EQX3232BZDEX

Part No PI2EQX3232BZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 48TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
Family Name PI2EQX3232
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930368-PI2EQX3232BZDEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX3232BZDEX CAD Model

Description

The PI2EQX3232BZDEX is a cutting-edge, high-performance signal conditioning and switching solution from Diodes Incorporated, designed to cater to the needs of modern data communication and storage systems. This product is part of Diodes Incorporated's extensive portfolio of ReDrivers, which are essential for enhancing signal integrity in high-speed interfaces.

Key Features

  • High-Speed Performance: The PI2EQX3232BZDEX supports data rates up to 8Gbps, making it ideal for applications requiring fast data transfer, such as USB 3.1, SATA, and PCI Express.
  • Signal Conditioning: With its advanced signal equalization and pre-emphasis capabilities, this ReDriver can compensate for signal loss over long PCB traces and cables, ensuring data integrity and reliability.
  • Low Power Consumption: Designed with efficiency in mind, the device operates with a low power consumption, which is critical for thermal management and energy savings in dense electronic systems.
  • Flexible Application: The PI2EQX3232BZDEX can be used in a variety of applications, including data centers, high-performance computing, and consumer electronics, thanks to its versatile performance characteristics.

Product Specifications

The PI2EQX3232BZDEX is housed in a compact 100-pin TQFP (Thin Quad Flat Pack) package, which allows for a minimal footprint on PCBs. Its operation is characterized by low latency and it includes an I2C interface for advanced configuration options. The device is also designed to be compatible with multiple industry standards, ensuring seamless integration into existing and new designs.

Applications

  • Server and Storage Systems
  • Networking Equipment
  • Desktop and Laptop Computers
  • Consumer Electronics

In summary, the PI2EQX3232BZDEX from Diodes Incorporated represents a robust solution for enhancing signal quality in high-speed data paths. Its ability to ensure signal integrity, coupled with low power consumption and a small form factor, makes it an excellent choice for designers looking to improve the performance of their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess