EN
  • EN
  • DE

PI2PCIE2422ZHE

Part No PI2PCIE2422ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X1 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI Express®
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 1.5V ~ 1.8V
-3db Bandwidth 2.5GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI2PCIE2422
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654653-PI2PCIE2422ZHE
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2422ZHE CAD Model

Description

The PI2PCIE2422ZHE is a cutting-edge, high-performance PCIe 2:1 Mux/DeMux Switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This switch is a vital component for applications that require switching between two PCIe sources to one destination, providing flexibility and efficiency in system design.

Key Features

  • PCIe Gen1, Gen2, and Gen3 Compatible: The PI2PCIE2422ZHE supports various generations of PCIe interfaces, ensuring versatility and future-proofing for evolving standards.
  • High Bandwidth: With support for high-speed data transfer, this switch is capable of handling the rigorous demands of modern computing and data-intensive applications.
  • Low On-Resistance: The device boasts low on-resistance, which minimizes signal attenuation and ensures signal integrity for optimal performance.
  • ESD Protection: Integrated ESD protection shields the device from electrostatic discharges, enhancing its durability and reliability in sensitive environments.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2PCIE2422ZHE helps to reduce overall power consumption, making it ideal for energy-conscious applications.

Applications

The PI2PCIE2422ZHE is well-suited for a variety of applications, including:

  • Server and Storage Systems
  • Networking Equipment
  • Notebook and Desktop PCs
  • Consumer Electronics
  • Embedded Systems

Technical Specifications

For technical specifications, the PI2PCIE2422ZHE offers a wide operating temperature range, and it comes in a compact QFN package that is easy to integrate into a variety of system designs. Its advanced features and compliance with the latest PCIe standards make it a robust solution for high-speed data transfer and switching applications.

Overall, the PI2PCIE2422ZHE from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their system's PCIe capabilities.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess