EN
  • EN
  • DE

PI3B16234AE

Part No PI3B16234AE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 16 X 1:2 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 16234
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930379-PI3B16234AE
Ultra Librarian 3D Model Ultra Librarian PI3B16234AE CAD Model

Description

Diodes Incorporated PI3B16234AE: A High-Performance Bus Exchange Switch

The PI3B16234AE from Diodes Incorporated is a versatile and high-speed 16-bit bus exchange switch designed to provide the utmost efficiency in data exchange for a wide array of electronic applications. This component is engineered to deliver seamless performance for bus exchange operations in computing and communication systems where two different data types are routed on the same 16-bit or 32-bit bus.

Constructed with an advanced CMOS technology, the PI3B16234AE offers low On-Resistance, ensuring minimal signal distortion and power loss during the exchange process. The switch is capable of operating within a wide voltage range of 2.3V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for level shifting. This feature is particularly beneficial for modern systems that require energy efficiency without compromising on performance.

The device is characterized by its bidirectional data flow with near-zero propagation delay, thanks to its 5-ohm switches. This low delay is essential for high-speed data processing and real-time applications. Furthermore, the PI3B16234AE supports hot insertion and withdrawal, which allows for easy maintenance and upgrades without the need to power down the system.

For enhanced usability, the PI3B16234AE is equipped with Bus Hold on Data Inputs, which eliminates the need for external pull-up or pull-down resistors. This feature helps to simplify PCB layout and reduce the overall component count, leading to a more compact and cost-effective design. Additionally, the switch provides over-voltage protection and latch-up performance that exceeds 100mA per JESD 78, Class II, ensuring the longevity and reliability of the component under stressful conditions.

Packaged in a space-saving 48-pin TSSOP (Thin Shrink Small Outline Package), the PI3B16234AE is optimized for surface-mount technology, allowing for efficient assembly and integration into modern electronic systems. Its small footprint is ideal for applications where board space is at a premium.

In summary, the PI3B16234AE from Diodes Incorporated stands out as a high-quality solution for systems requiring reliable, high-speed bus exchange capabilities. With its robust feature set and compact design, it is poised to meet the demands of the latest generation of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2176 $66.5280
65+ $1.8203 $118.3195
100+ $1.7625 $176.2500
140+ $1.7059 $238.8260
180+ $1.6493 $296.8740
235+ $1.4784 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess