EN
  • EN
  • DE

PI3B3126WEX

Part No PI3B3126WEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V SO-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PI3B3126
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 791784-PI3B3126WEX
Ultra Librarian 3D Model Ultra Librarian PI3B3126WEX CAD Model

Description

Diodes Incorporated PI3B3126WEX Product Overview

The PI3B3126WEX from Diodes Incorporated is a high-performance, 5V, 2-bit bus switch designed with the modern electronics enthusiast in mind. This component is part of Diodes Incorporated's extensive range of interface devices, which are known for their reliability and efficiency in various applications.

Key Features

  • Wide Voltage Range: The device operates at a nominal voltage of 5V, making it suitable for a broad range of digital circuits.
  • Low On-Resistance: The PI3B3126WEX boasts an exceptionally low on-resistance, typically around 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • High Bandwidth: With a bandwidth greater than 250 MHz, this bus switch is capable of handling high-speed signal switching, perfect for fast data communication applications.
  • Quick Switching: The switch speed is designed for rapid transition, with a typical switch time of 0.25 ns, providing high-speed operation for critical applications.
  • Low Power Consumption: It features a low quiescent current, which contributes to energy-efficient designs and helps in reducing the overall power consumption of the system.

Applications

The PI3B3126WEX is versatile and can be used in various applications such as:

  • High-speed data paths and bus management in servers and networking equipment.
  • Signal gating, where isolation and minimal propagation delay are required.
  • Hot-swapping and docking stations, where the switch can be used to connect and disconnect interfaces without powering down the system.

Package and Quality

This device is offered in a space-saving SOT-363 package, which is ideal for applications where board space is at a premium. The PI3B3126WEX is also compliant with the RoHS Directive, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

The PI3B3126WEX from Diodes Incorporated represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to implement a reliable bus switch in their digital systems. With its robust feature set and adherence to environmental standards, this product is poised to meet the demands of a wide array of high-speed signal switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess