EN
  • EN
  • DE

PI3B3244QEX

Part No PI3B3244QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8BIT BUS SWITCH 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number PI3B3244
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 725968-PI3B3244QEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3244QEX CAD Model

Description

Diodes Incorporated PI3B3244QEX Logic Interface IC

Introducing the PI3B3244QEX from Diodes Incorporated, a premier logic interface integrated circuit designed for high-performance data switching applications. This IC is a part of the renowned PI3B series, which is well-regarded for its reliability and efficiency in managing signal pathways within electronic systems.

The PI3B3244QEX is a quad 2:1 multiplexer/demultiplexer bus switch. It is engineered to provide four pairs of switchable channels, each capable of toggling between two data sources or destinations. This functionality is essential for applications that require flexible data routing, such as switching between different data lines or buses in complex digital systems.

Constructed with the latest technology, this device boasts a wide operating voltage range of 2.3V to 3.6V, making it suitable for interfacing with low-voltage logic levels commonly used in modern digital electronics. Its 5-ohm bidirectional switches connect inputs to outputs with minimal propagation delay, ensuring swift and accurate data transfer without significant signal degradation.

One of the key features of the PI3B3244QEX is its low power consumption. This is a critical attribute for battery-powered devices and systems that require energy efficiency to prolong operational life. Additionally, the IC comes in a compact QSOP-16 package, which is ideal for space-constrained applications without compromising on performance.

The device also includes over-voltage tolerant inputs and outputs, which allows it to interface with higher voltage logic signals without sustaining damage. This feature enhances the IC's robustness and reliability in mixed-voltage environments.

For designers and engineers looking to incorporate a versatile and dependable logic interface into their digital systems, the PI3B3244QEX from Diodes Incorporated offers a perfect blend of performance, power efficiency, and design flexibility. Whether it's for data processing, communication equipment, or consumer electronics, this IC stands ready to elevate the functionality of your next project.

For more technical details and application guidance, refer to the comprehensive data sheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,360 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess