EN
  • EN
  • DE

PI3B32X245BEX

Part No PI3B32X245BEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16-BIT BUS SW 2-PORT 40-BQSOP / Bus Switch 2-Element CMOS 16-IN 40-Pin BQSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-FSOP (0.154", 3.90mm Width)
Manufacturer Package 40-BQSOP
Win Source Part Number 791786-PI3B32X245BEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI3B32X245
Introduction Date November 04, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PI3B32X245BEX CAD Model

Description

Introducing the PI3B32X245BEX from Diodes Incorporated

The PI3B32X245BEX is a high-performance, 32-bit bus switch from the renowned semiconductor manufacturer, Diodes Incorporated. This advanced switch is designed to deliver fast switching capabilities along with a high bandwidth to meet the increasing demands of modern high-speed data transfer and signal processing applications.

Constructed with the latest technology, the PI3B32X245BEX offers an optimal solution for applications that require the efficient routing of digital signals. This product is particularly suitable for use in data communication, telecommunication, and high-speed computer systems where signal integrity and throughput are critical.

Key Features of the PI3B32X245BEX

  • Low On-Resistance: The device features a very low on-resistance, which allows signals to pass with minimal attenuation, ensuring the integrity of the data is maintained across the switch.
  • Wide Bandwidth: With a broad bandwidth, this bus switch can handle high-speed data transfers, making it ideal for the latest generation of high-speed interfaces.
  • Low Crosstalk: The PI3B32X245BEX is designed to minimize crosstalk, a critical feature for maintaining signal quality in dense electronic environments.
  • 5V Tolerant: This device is 5V tolerant, enabling it to be used in mixed-voltage environments without the risk of damage.
  • Bi-directional Switch: The bus switch is bi-directional, which provides flexibility in connecting inputs and outputs, simplifying the design and reducing the need for additional components.
  • Packaging: It comes in a space-saving package, making it suitable for use in compact systems without sacrificing performance.

The PI3B32X245BEX is not only characterized by its high-speed operation but also by its robustness and reliability. Diodes Incorporated has designed this switch to operate over a wide temperature range, ensuring stable performance under varying environmental conditions. Additionally, it is fully compliant with RoHS standards, reflecting the company's commitment to environmental sustainability.

Whether it's for server applications, networking equipment, or high-speed data interfaces, the PI3B32X245BEX from Diodes Incorporated stands out as a versatile and efficient solution for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4490 $57.9600
100+ $1.1890 $118.9000
155+ $1.1518 $178.5290
210+ $1.1146 $234.0660
270+ $1.0775 $290.9250
360+ $0.9660 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess