EN
  • EN
  • DE

PI3C32X384BEX

Part No PI3C32X384BEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 48BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BQSOP
Win Source Part Number 133312-PI3C32X384BEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C32X384BEX CAD Model

Description

Introducing the PI3C32X384BEX from Diodes Incorporated

The PI3C32X384BEX is a high-performance, 3.3V, 32-bit bus switch from Diodes Incorporated, designed with the modern electronic engineer's needs in mind. This component is part of a family of devices that offer a significant upgrade in speed and power efficiency for a wide range of applications, including computing, networking, and telecommunication systems.

Key Features

  • High Bandwidth: The device supports a bus exchange switch with a bandwidth capable of handling data transfer rates that are essential for high-speed signal processing. This makes it ideal for applications that require quick data throughput.
  • Low On-Resistance: The switch provides a low on-resistance, typically around 5 ohms, which minimizes signal attenuation and ensures integrity, allowing for more accurate data transmission.
  • 5V I/O Tolerant: The PI3C32X384BEX is compatible with 5V I/O signals, offering designers flexibility in interfacing with various logic levels without the need for additional level-shifting components.
  • Low Power Consumption: It operates with very low power dissipation, which is crucial for maintaining energy efficiency in compact and high-density systems.
  • Industrial Temperature Range: With an operating temperature range from -40°C to +85°C, this switch is suitable for industrial environments where reliability under extreme conditions is a must.
  • Packaging: Available in a compact 96-ball BGA (12mm x 12mm) package, the PI3C32X384BEX is designed for space-saving on PCBs without compromising performance.

Applications

The versatility of the PI3C32X384BEX makes it an excellent choice for a multitude of applications, including:

  • High-speed data transfer systems
  • Server and workstation motherboards
  • Backplane and docking station connectivity
  • Signal gating and multiplexing in networking equipment
  • Hot-swap and hot-plug environments

Diodes Incorporated's commitment to quality ensures that the PI3C32X384BEX not only meets but exceeds industry standards for performance and reliability. Whether you're designing a cutting-edge computing platform or upgrading existing infrastructure, the PI3C32X384BEX is engineered to provide a seamless integration and operational excellence.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7588 $63.3468
25+ $4.7251 $118.1275
38+ $4.5773 $173.9374
53+ $4.4306 $234.8218
68+ $4.2827 $291.2236
91+ $3.8392 $349.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess