EN
  • EN
  • DE

PI3DBS16413ZHEX

Part No PI3DBS16413ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH V-QFN3590-42  /  PCIe 4.0, USB Switch IC 4 Channel 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Applications PCIe 4.0, USB
Switch Circuit SPDT
Number of Channels 4
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 12GHz
Features Bi-Directional, USB 3.0, USB 3.1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3DBS16413
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3DBS16413ZHEXDITR,PI3DBS16413ZHEXDICT,PI3DBS16413ZHEXDIDKR
Standard Package 3,500
Win Source Part Number 975828-PI3DBS16413ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16413ZHEX CAD Model

Description

Diodes Incorporated PI3DBS16413ZHEX Product Overview

The PI3DBS16413ZHEX is a high-performance, PCIe 3.0 signal switch from Diodes Incorporated, designed to meet the needs of cutting-edge computing and communication applications. This switch is part of the Pericom® product line and is engineered to provide an optimal solution for routing high-speed differential signals.

Key Features

  • High-Speed Performance: The device supports PCIe 3.0 standards, ensuring data transfer rates up to 8.0 GT/s, making it suitable for fast and efficient data communication.
  • Low On-Resistance: It features low on-resistance (R<sub>on) which minimizes signal distortion and attenuation, thus maintaining signal integrity over longer distances.
  • Bandwidth: The switch provides a wide bandwidth that allows for the passage of high-frequency signals with minimal loss, ensuring reliable performance for high-speed applications.
  • Low Crosstalk: With its excellent crosstalk performance, the PI3DBS16413ZHEX minimizes interference between signal paths, which is crucial for maintaining the quality of high-speed data transmissions.
  • Power Efficiency: The device is designed for low power consumption, which is essential for energy-sensitive applications and helps to reduce the overall system power budget.

Applications

The PI3DBS16413ZHEX is versatile and can be utilized in a variety of applications, including:

  • Data Center and Enterprise Servers
  • High-Performance Computing
  • Networking and Telecommunications Equipment
  • Storage Systems
  • Consumer Electronics

Package and Quality

The switch is offered in a compact 42-contact TQFN package, which is ideal for space-constrained applications. It is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. The PI3DBS16413ZHEX is built to meet high-quality standards, ensuring reliability and performance consistency.

In summary, the PI3DBS16413ZHEX from Diodes Incorporated is a top-tier PCIe 3.0 signal switch that offers high-speed performance, low on-resistance, wide bandwidth, low crosstalk, and power efficiency, making it an excellent choice for developers looking to enhance their high-speed signal routing capabilities.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess