EN
  • EN
  • DE

PI3DPX1207BZHEX

Part No PI3DPX1207BZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY V-QFN3590-42 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3DPX1207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DPX1207BZHEX-ND, PI3DPX1207BZHEXDIDKR, PI3DPX1207BZHEXDITR, PI3DPX1207BZHEXDICT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889095-PI3DPX1207BZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1207BZHEX CAD Model

Description

Introducing the PI3DPX1207BZHEX from Diodes Incorporated

The PI3DPX1207BZHEX is a state-of-the-art display interface chip designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is a high-performance, low-power ReDriver™ designed for the latest video interface technology, making it an ideal solution for enhancing signal integrity in high-speed digital video applications.

Key Features

  • Advanced Signal Conditioning: The PI3DPX1207BZHEX comes equipped with signal conditioning capabilities that can compensate for PCB and connector losses, ensuring optimal signal integrity and extending the reach of high-speed interfaces.
  • High-Speed Performance: This ReDriver supports data rates up to 8.1 Gbps per channel, making it well-suited for applications that require the transmission of high-definition video and data.
  • Compatibility: It is designed to be compatible with DisplayPort™ 1.4, ensuring it can be used with the latest DisplayPort-enabled devices and peripherals.
  • Programmable Equalization and Output Swing: The device features programmable settings for equalization and output swing levels, providing flexibility to optimize performance for various system configurations and cable types.
  • Power Efficiency: The PI3DPX1207BZHEX is optimized for low power consumption, which is critical for battery-operated devices and energy-conscious applications.
  • Compact Packaging: Housed in a compact 42-contact TQFN package, it is designed for space-constrained applications without compromising performance.

Applications

The PI3DPX1207BZHEX is versatile and can be used across a wide range of applications, including but not limited to:

  • High-resolution computer monitors and TVs
  • Docking stations and video hubs
  • Virtual Reality (VR) headsets and gaming consoles
  • Video conferencing systems and digital signage

Conclusion

With its robust feature set and compatibility with the latest video interface standards, the PI3DPX1207BZHEX from Diodes Incorporated represents a cutting-edge solution for enhancing the performance and quality of digital video systems. Whether for commercial or consumer applications, this ReDriver chip ensures reliable, high-speed video transmission for an immersive visual experience.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1065 $61.0650
24+ $5.0105 $120.2520
36+ $4.8539 $174.7404
50+ $4.6974 $234.8700
64+ $4.5408 $290.6112
86+ $4.0711 $350.1146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess