EN
  • EN
  • DE

PI3EQX1004ZHEX

Part No PI3EQX1004ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX V-QFN3590-42 T&R 3.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Operating Temperature Range 125°C (TJ)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3EQX1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3EQX1004ZHEXDICT, PI3EQX1004ZHEXDITR, PI3EQX1004ZHEXDIDKR, PI3EQX1004ZHEX-ND
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930405-PI3EQX1004ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1004ZHEX CAD Model

Description

Introducing the PI3EQX1004ZHEX from Diodes Incorporated

The PI3EQX1004ZHEX is a state-of-the-art, high-performance signal repeater designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to enhance signal integrity for high-speed interfaces, making it an ideal solution for applications that demand reliable data transmission at rapid speeds.

Key Features

  • High-Speed Performance: The PI3EQX1004ZHEX is capable of handling data rates up to 10 Gbps, providing robust support for fast communication protocols.
  • Signal Integrity: With built-in equalization and signal conditioning capabilities, this repeater ensures that signal degradation over long cables and PCB traces is minimized, maintaining the integrity of high-speed data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3EQX1004ZHEX operates with low power consumption, making it suitable for power-sensitive applications.
  • Flexibility: The device supports various high-speed data protocols, offering versatility for designers to integrate it into different system architectures.
  • Compact Design: Housed in a small form-factor package, the PI3EQX1004ZHEX saves valuable board space, which is critical in today's compact electronic devices.

Applications

The PI3EQX1004ZHEX is designed for a wide range of applications where high-speed data transfer and signal integrity are paramount. It is particularly well-suited for:

  • USB 3.1 Gen1 and Gen2 interfaces
  • High-speed backplane and cable extenders
  • Consumer electronics such as laptops, desktops, and docking stations
  • Industrial automation systems
  • Data center infrastructure

Product Reliability and Support

Diodes Incorporated is committed to delivering high-quality products. The PI3EQX1004ZHEX is manufactured to meet stringent industry standards, ensuring reliability and performance. Additionally, Diodes Incorporated provides comprehensive technical support and documentation, making the integration of the PI3EQX1004ZHEX into your designs as seamless as possible.

Whether you are designing high-speed consumer electronics or robust industrial systems, the PI3EQX1004ZHEX from Diodes Incorporated offers the performance, reliability, and quality you need to ensure your products stand out in the competitive technology landscape.

You May Also Be Interested in

Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0226 $60.4520
47+ $2.4798 $116.5506
73+ $2.4024 $175.3752
100+ $2.3250 $232.5000
129+ $2.2476 $289.9404
172+ $2.0155 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess