EN
  • EN
  • DE

PI3EQX1012CZHEX

Part No PI3EQX1012CZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX V-QFN3590-42 T&R 3.5K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930407-PI3EQX1012CZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1012CZHEX CAD Model

Description

Diodes Incorporated PI3EQX1012CZHEX - High-Performance ReDriver

The PI3EQX1012CZHEX is a cutting-edge signal ReDriver from Diodes Incorporated, designed to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This sophisticated IC is specifically tailored for high-speed signal channels that suffer from attenuation and noise which can degrade the signal quality, particularly in longer PCB traces or cables.

With a focus on high-speed USB 3.2/3.1 Gen 1 and 2x2 applications, the PI3EQX1012CZHEX operates at data rates up to 10 Gbps, ensuring that your USB interfaces maintain peak performance. This ReDriver is particularly useful in scenarios where signal integrity may be compromised due to extended cable lengths or complex signal routing, making it an ideal choice for consumer, commercial, and industrial devices that require reliable high-speed data communication.

The device is equipped with advanced features such as programmable equalization, flat gain, and output swing, which can be fine-tuned to match specific channel conditions. This level of customization allows for optimization of performance across different system designs and configurations. Furthermore, the PI3EQX1012CZHEX supports low-power states, contributing to energy-efficient operation which is crucial for portable and battery-powered devices.

The compact and efficient design of the PI3EQX1012CZHEX comes in a space-saving 24-contact QFN package, making it suitable for integration into a wide array of applications with limited PCB real estate. Its compatibility with industrial temperature ranges from -40°C to 85°C ensures reliability and performance even in harsh operating environments.

Overall, the PI3EQX1012CZHEX from Diodes Incorporated represents a robust solution for maintaining signal integrity in high-speed data channels. By leveraging this ReDriver, designers can overcome the challenges associated with signal degradation, ensuring that their products deliver consistent performance and user satisfaction.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2548 $58.5864
44+ $2.6704 $117.4976
67+ $2.5872 $173.3424
93+ $2.5040 $232.8720
120+ $2.4197 $290.3640
160+ $2.1702 $347.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess