EN
  • EN
  • DE

PI3EQX1204-AZHEX

Part No PI3EQX1204-AZHEX
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990228-PI3EQX1204-AZHEX
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI3EQX1204-AZHEX CAD Model

Description

The PI3EQX1204-AZHEX is a cutting-edge signal conditioning repeater from Diodes Incorporated, designed to enhance signal integrity for high-speed interfaces. This innovative product is an ideal solution for applications that require the extension of PCIe Gen1 and Gen2 signals across longer distances without compromising on performance and reliability.

Key Features

  • High-Speed Performance: Supports 5.0 Gbps PCIe Gen1 and Gen2 data rates, ensuring compatibility with fast and modern interfaces.
  • Signal Conditioning: Equipped with advanced signal equalization and de-emphasis features, it significantly improves signal quality over extended cable or PCB traces.
  • Low Power Consumption: Designed for power efficiency, it minimizes power usage, making it suitable for eco-friendly and power-sensitive applications.
  • Automatic Equalization: Features automatic adaptive equalization that simplifies design and enhances performance without the need for manual tuning.
  • Hot-Plug Capable: The device supports hot-plug operations, allowing for easy and flexible integration into systems without the need for system power-down during device insertion or removal.

Applications

The PI3EQX1204-AZHEX is versatile and can be used in a variety of applications, including:

  • Data centers and enterprise computing
  • High-performance workstations and servers
  • Networking and telecommunications equipment
  • Storage systems and RAID controllers
  • Embedded systems and industrial applications

Technical Specifications

With an operating temperature range of -40°C to 85°C, the PI3EQX1204-AZHEX ensures reliable performance in diverse environments. The device is packaged in a 42-contact TQFN, measuring just 3.5mm x 9mm, allowing for compact and space-efficient designs.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI3EQX1204-AZHEX has undergone rigorous testing to ensure it meets industry standards for quality and reliability, making it a trustworthy component for any high-speed signal conditioning application.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,206 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess