EN
  • EN
  • DE

PI3EQX501IZAEX

Part No PI3EQX501IZAEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB3.0 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Maximum) 5Gbps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 3.3V
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 711661-PI3EQX501IZAEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQX501IZAEX CAD Model

Description

Diodes Incorporated PI3EQX501IZAEX: High-Performance ReDriver

The PI3EQX501IZAEX is a state-of-the-art signal ReDriver designed by Diodes Incorporated to enhance signal integrity by performing equalization on deteriorated input signal data. This high-performance ReDriver is specifically engineered for applications that require extended cable lengths and connections through multiple connectors or backplanes, which often result in signal degradation.

With an emphasis on flexibility, the PI3EQX501IZAEX supports a wide range of data rates, making it an ideal solution for various high-speed interfaces. Its architecture is optimized for USB 3.1 Gen 1, SATA 1.5/3.0/6.0 Gbps, and PCIe 2.0, providing the necessary boost to maintain signal fidelity across these protocols.

The device features programmable equalization, swing, and flat gain settings, which can be configured via pin strapping or I2C control. This level of customization ensures optimal performance across different channel conditions, enhancing the user experience by delivering reliable and high-quality data transmission.

Encased in a compact package, the PI3EQX501IZAEX is designed for space-constrained applications. Its small form factor is particularly beneficial for modern electronics where board real estate is at a premium. Despite its diminutive size, the ReDriver does not compromise on performance, offering low power consumption and minimal additive jitter, which are critical for maintaining the efficiency and integrity of high-speed signals.

Key features of the PI3EQX501IZAEX include:

  • Support for multiple high-speed standards, including USB 3.1 Gen 1, SATA, and PCIe 2.0.
  • Programmable equalization and output swing to accommodate various channel losses.
  • Low power operation to enhance system power efficiency.
  • Minimal additive jitter, preserving signal integrity for reliable data transmission.
  • Small package size, ideal for space-constrained applications.

Overall, the PI3EQX501IZAEX from Diodes Incorporated is a versatile and powerful solution for overcoming signal integrity challenges in modern high-speed digital applications. Its advanced features and customization options make it an essential component for ensuring robust and error-free data communication in a wide array of electronic devices.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8246 $63.8610
80+ $1.4971 $119.7680
120+ $1.4504 $174.0480
165+ $1.4036 $231.5940
215+ $1.3568 $291.7120
285+ $1.2164 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess