EN
  • EN
  • DE

PI3EQX7841ZDE

Part No PI3EQX7841ZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930422-PI3EQX7841ZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX7841ZDE CAD Model

Description

Introducing the PI3EQX7841ZDE from Diodes Incorporated

The PI3EQX7841ZDE is a cutting-edge, high-performance USB 3.1 Gen 2 ReDriver with linear equalization, brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative ReDriver is designed to enhance signal integrity by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system performance.

With its support for data rates up to 10 Gbps, the PI3EQX7841ZDE is perfect for a variety of high-speed data transfer applications. It is particularly well-suited for use in desktop and laptop computers, docking stations, and high-speed cable extensions. Its application versatility is further enhanced by its compatibility with USB 3.1 Gen 2 protocols, ensuring it meets the latest standards for USB connectivity.

The PI3EQX7841ZDE comes in a compact 42-contact TQFN package, measuring just 9mm x 3.5mm (ZDE). This small form factor makes it an ideal solution for space-constrained applications, without compromising on performance or functionality. Additionally, the device features low power consumption and an operational temperature range of -40°C to +85°C, making it reliable across various environmental conditions.

Key features of the PI3EQX7841ZDE include:

  • Programmable Equalization and Output Swing - Allows for fine-tuning to match specific system requirements.
  • Automatic LFPS (Low Frequency Periodic Signaling) configuration - Ensures seamless communication between USB ports.
  • Transparent operation - No need for configuration via an I2C interface, simplifying design integration.
  • Support for SSC (Spread Spectrum Clocking) - Helps to reduce EMI (Electromagnetic Interference).

Whether you're developing a high-speed storage solution, a multimedia interface, or a complex networking system, the PI3EQX7841ZDE provides the reliability and performance necessary to maintain signal integrity and ensure high-speed data transmission. With Diodes Incorporated's commitment to quality and performance, this ReDriver is an excellent choice for your next-generation USB applications.

For more information about the PI3EQX7841ZDE, including detailed technical specifications and application notes, please visit the Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6577 $59.1930
215+ $0.5396 $116.0140
335+ $0.5228 $175.1380
460+ $0.5059 $232.7140
595+ $0.4890 $290.9550
795+ $0.4384 $348.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess